Status: | Unknown |
---|---|
Series: | Single 12-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 20MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 805 |
IC Case Style | SSOP |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 60mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
12-Bit, 20-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS805E?
Additional datasheets, footprints and schematics for ADS805E are listed on our Part Details page. You can also find images and similar parts to ADS805E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS805E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS805E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS805E fall under?
The ADS805E is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS805E when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS805E you can contact the distributor directly for product support, shipping queries etc.
Is the ADS805E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS805E have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for ADS805E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS805E often in real-time on the comparison pages.
What if I can't find stock of ADS805E?
You can fill out our help required form which you can use to request a quote for ADS805E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.