Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8028 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 7mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
Supply Voltage Range - Digital | 1.65V to 5.25V |
12-bit, 8-channel, 1MSPS, SAR ADC with Internal Reference and Internal Temperature Sensor | Texas Instruments |
ADS8028IRTJT | Elfaro |
Adc, 8Ch, 12Bit, 1Msps, 20Qfn | Newark Electronics |
12B,8-channel,1MSPS SAR ADC | Mouser Electronics |
Where can I find additional details, specifications and documents for a ADS8028IRTJT .?
Additional datasheets, footprints and schematics for ADS8028IRTJT . are listed on our Part Details page. You can also find images and similar parts to ADS8028IRTJT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8028IRTJT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8028IRTJT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8028IRTJT . fall under?
The ADS8028IRTJT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8028IRTJT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8028IRTJT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8028IRTJT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8028IRTJT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for ADS8028IRTJT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8028IRTJT . often in real-time on the comparison pages.
What if I can't find stock of ADS8028IRTJT .?
You can fill out our help required form which you can use to request a quote for ADS8028IRTJT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.