Status: | Unknown |
---|---|
Series: | 16 Channel 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 16 Channel 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
12-Bit, 1-MSPS, 16-Channel, Single-Ended, microPower SAR ADC with Serial I/F | Texas Instruments |
Adc, 12Bit, 1Msps, Spi, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7953SBRHBT .?
Additional datasheets, footprints and schematics for ADS7953SBRHBT . are listed on our Part Details page. You can also find images and similar parts to ADS7953SBRHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7953SBRHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7953SBRHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7953SBRHBT . fall under?
The ADS7953SBRHBT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7953SBRHBT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7953SBRHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7953SBRHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7953SBRHBT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS7953SBRHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7953SBRHBT . often in real-time on the comparison pages.
What if I can't find stock of ADS7953SBRHBT .?
You can fill out our help required form which you can use to request a quote for ADS7953SBRHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.