Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 3MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7883 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 2.7mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 5.5V |
2.7V-5.5V, 12 bit, 3MSPS, Serial ADC | Texas Instruments |
12-Bit 3MSPS Micropower SAR ADC SOT23-6 | RS |
Adc, 12Bit, 3Msps, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7883SBDBVT .?
Additional datasheets, footprints and schematics for ADS7883SBDBVT . are listed on our Part Details page. You can also find images and similar parts to ADS7883SBDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7883SBDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7883SBDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7883SBDBVT . fall under?
The ADS7883SBDBVT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7883SBDBVT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7883SBDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7883SBDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7883SBDBVT . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS7883SBDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7883SBDBVT . often in real-time on the comparison pages.
What if I can't find stock of ADS7883SBDBVT .?
You can fill out our help required form which you can use to request a quote for ADS7883SBDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.