ADS7865IPBSR Part Information
Details for ADS7865IPBSR by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC

Buy ADS7865IPBSR Directly from Texas Instruments (3011 in stock) at $4.5000
Part Downloads

Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 2MSPS |
Input Channel Type | Differential Pseudo Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Hex 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC | Texas Instruments
Viewing Distributors for ADS7865IPBSR
Loading...
Loading Results for ADS7865IPBSR