Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Interface Type | 3 Wire, Serial, SPI |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
4-wire Touch Screen Controller | Texas Instruments |
IC: driver | Transfer Multisort Elektronik |
A/D Conv, Touch Screen Controller Rohs Compliant: Yes |TEXAS INSTRUMENTS ADS7846N. | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7846N?
Additional datasheets, footprints and schematics for ADS7846N are listed on our Part Details page. You can also find images and similar parts to ADS7846N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7846N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7846N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7846N fall under?
The ADS7846N is listed under Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADS7846N when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7846N you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7846N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADS7846N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS7846N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7846N often in real-time on the comparison pages.
What if I can't find stock of ADS7846N?
You can fill out our help required form which you can use to request a quote for ADS7846N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.