Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | 3 Wire Serial SPI |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Controller IC Case Style | SSOP |
No. of Pins | 16 |
Packaging | Each |
MSL | MSL 2 - 1 year |
Filter Terminals | SMD |
4-wire Touch Screen Controller | Texas Instruments |
Touch Screen Controller 16-Pin SSOP | RS |
Where can I find additional details, specifications and documents for a ADS7846E..?
Additional datasheets, footprints and schematics for ADS7846E.. are listed on our Part Details page. You can also find images and similar parts to ADS7846E.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7846E.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7846E.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7846E.. fall under?
The ADS7846E.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADS7846E.. when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7846E.. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7846E.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7846E.. have stock available?
Authorised distributors including Texas Instruments, RS, element14 and Farnell have stock available or on a lead time for ADS7846E...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7846E.. often in real-time on the comparison pages.
What if I can't find stock of ADS7846E..?
You can fill out our help required form which you can use to request a quote for ADS7846E.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.