Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | SPI |
Base Number | 7844 |
IC Case Style | SSOP |
Linearity Error | 0.024% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 7844 |
No. of Bits | 12bit |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 250W |
Supply Current | 550µA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 3.6V 4.75V to 5.25V |
Voltage Vcc | 5V |
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter | Texas Instruments |
12Bit Adc, 8 Ch, Smd, 7844, Ssop20 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7844N/1K .?
Additional datasheets, footprints and schematics for ADS7844N/1K . are listed on our Part Details page. You can also find images and similar parts to ADS7844N/1K . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7844N/1K . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7844N/1K . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7844N/1K . fall under?
The ADS7844N/1K . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7844N/1K . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7844N/1K . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7844N/1K . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7844N/1K . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS7844N/1K ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7844N/1K . often in real-time on the comparison pages.
What if I can't find stock of ADS7844N/1K .?
You can fill out our help required form which you can use to request a quote for ADS7844N/1K . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.