Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Pins | 16 |
---|---|
Operating Temperature Range | -40°C to +85°C |
SVHC | No SVHC (19-Dec-2011) |
Base Number | 7828 |
Conversion Time | 6µs |
IC Case Style | TSSOP |
IC Generic Number | 7828 |
Linearity Error | 0.024% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12 |
No. of Channels | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Package / Case | TSSOP |
Termination Type | SMD |
Where can I find additional details, specifications and documents for a ADS7828E?
Additional datasheets, footprints and schematics for ADS7828E are listed on our Part Details page. You can also find images and similar parts to ADS7828E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7828E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7828E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7828E fall under?
The ADS7828E is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7828E when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7828E you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7828E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7828E have stock available?
There is no stock from authorised distributors for ADS7828E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7828E often in real-time on the comparison pages.
What if I can't find stock of ADS7828E?
You can fill out our help required form which you can use to request a quote for ADS7828E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.