| Status: | Unknown |
|---|---|
| Series: | Quad 16-Bit SAR ADCs |
| RoHS: | Unknown |
| Resolution (Bits) | 16bit |
|---|---|
| Sampling Rate | 40kSPS |
| Input Channel Type | Single Ended |
| Data Interface | Parallel Serial |
| Supply Voltage Type | Single |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| ADC / DAC Case Style | SOIC |
| No. of Pins | 28Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | Quad 16-Bit SAR ADCs |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| A/D / D/A Features | CMOS Internal Reference Latches Parallel O/P Sample and Hold Successive Approximation |
| Base Number | 7825 |
| Conversion Time | 250µs |
| IC Case Style | SOIC |
| IC Generic Number | 7825 |
| Linearity Error | 3% |
| Linearity Error ADC / DAC + | 1LSB |
| Linearity Error ADC / DAC - | 1LSB |
| Logic Function Number | 7825 |
| No. of Bits | 16bit |
| No. of Channels | 4Channels |
| Operating Temperature Range | -40°C to +85°C |
| Power Dissipation Ptot Max | 50mW |
| Supply Current | 100mA |
| Supply Voltage Range | 4.75V to 5.25V |
| 16bit ADC 4Ch Par./Ser. Out SOL28 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ADS7825U .?
Additional datasheets, footprints and schematics for ADS7825U . are listed on our Part Details page. You can also find images and similar parts to ADS7825U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7825U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7825U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7825U . fall under?
The ADS7825U . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7825U . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7825U . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7825U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7825U . have stock available?
Authorised distributors including Rochester Electronics and Schukat Electronic have stock available or on a lead time for ADS7825U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7825U . often in real-time on the comparison pages.
What if I can't find stock of ADS7825U .?
You can fill out our help required form which you can use to request a quote for ADS7825U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.