Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | SPI |
Base Number | 7818 |
Conversion Time | 1.625µs |
IC Case Style | SOP |
Linearity Error | 0.024% |
Linearity Error ADC / DAC + | 2LSB |
Linearity Error ADC / DAC - | 2LSB |
Logic Function Number | 7818 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 325mW |
Supply Current | 2.2mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Voltage Vcc | 5V |
12Bit Adc, 500Khz, Smd, 7818, Msop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7818E/250 .?
Additional datasheets, footprints and schematics for ADS7818E/250 . are listed on our Part Details page. You can also find images and similar parts to ADS7818E/250 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7818E/250 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7818E/250 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7818E/250 . fall under?
The ADS7818E/250 . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7818E/250 . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7818E/250 . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7818E/250 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7818E/250 . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS7818E/250 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7818E/250 . often in real-time on the comparison pages.
What if I can't find stock of ADS7818E/250 .?
You can fill out our help required form which you can use to request a quote for ADS7818E/250 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.