Status: | Unknown |
---|---|
Series: | Quad 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Serial |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 15mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Supply Voltage Range - Digital | 2.3V to 5.5V |
Adc, 14Bit, 1Msps, Sar, 32Qfn | Newark Electronics |
14-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS7263SRHBT?
Additional datasheets, footprints and schematics for ADS7263SRHBT are listed on our Part Details page. You can also find images and similar parts to ADS7263SRHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7263SRHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7263SRHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7263SRHBT fall under?
The ADS7263SRHBT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7263SRHBT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7263SRHBT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7263SRHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7263SRHBT have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for ADS7263SRHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7263SRHBT often in real-time on the comparison pages.
What if I can't find stock of ADS7263SRHBT?
You can fill out our help required form which you can use to request a quote for ADS7263SRHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.