Status: | Unknown |
---|---|
Series: | Dual 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Pseudo Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | WQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
12 Bit, 1 MSPS, Dual, Simultaneous Sampling Single Ended / Pseudo-Differential SAR ADC | Texas Instruments |
Analog To Digital Converter Adc, 12 Bit, 1Msps, Spi, Wqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7253IRTET?
Additional datasheets, footprints and schematics for ADS7253IRTET are listed on our Part Details page. You can also find images and similar parts to ADS7253IRTET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7253IRTET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7253IRTET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7253IRTET fall under?
The ADS7253IRTET is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7253IRTET when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7253IRTET you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7253IRTET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7253IRTET have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for ADS7253IRTET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7253IRTET often in real-time on the comparison pages.
What if I can't find stock of ADS7253IRTET?
You can fill out our help required form which you can use to request a quote for ADS7253IRTET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.