Status: | Unknown |
---|---|
Series: | Dual 12-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.30
|
1,900
in stock
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 750kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | WQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
SAR ADC, Dual, 750 kSPS, 12 Bit, Simultaneous Sampling | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS7250IRTET?
Additional datasheets, footprints and schematics for ADS7250IRTET are listed on our Part Details page. You can also find images and similar parts to ADS7250IRTET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7250IRTET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7250IRTET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7250IRTET fall under?
The ADS7250IRTET is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7250IRTET when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7250IRTET you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7250IRTET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7250IRTET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS7250IRTET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7250IRTET often in real-time on the comparison pages.
What if I can't find stock of ADS7250IRTET?
You can fill out our help required form which you can use to request a quote for ADS7250IRTET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.