Status: | Unknown |
---|---|
Series: | Single 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | X2QFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
14-Bit, 1MSPS, Differential Input, Small-Size Low-Power SAR ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS7054IRUGR?
Additional datasheets, footprints and schematics for ADS7054IRUGR are listed on our Part Details page. You can also find images and similar parts to ADS7054IRUGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7054IRUGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7054IRUGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7054IRUGR fall under?
The ADS7054IRUGR is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7054IRUGR when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7054IRUGR you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7054IRUGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7054IRUGR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for ADS7054IRUGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7054IRUGR often in real-time on the comparison pages.
What if I can't find stock of ADS7054IRUGR?
You can fill out our help required form which you can use to request a quote for ADS7054IRUGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.