ADS7043IRUGR Part Information
Details for ADS7043IRUGR by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC

Buy ADS7043IRUGR Directly from Texas Instruments (2500 in stock) at $0.9500
Part Downloads

Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 1MSPS |
Input Channel Type | Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | X2QFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Ultra-Low-Power Ultra-Small-Size SAR ADC | 12 Bit | 1MSPS | Pseudo Differential | Texas Instruments
Viewing Distributors for ADS7043IRUGR
Loading...
Loading Results for ADS7043IRUGR