Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.25
|
42,966
in stock
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12-Bit 1MSPS Ultra-Low-Power Ultra-Small-Size SAR ADC With SPI Interface | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS7042IDCUT?
Additional datasheets, footprints and schematics for ADS7042IDCUT are listed on our Part Details page. You can also find images and similar parts to ADS7042IDCUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7042IDCUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7042IDCUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7042IDCUT fall under?
The ADS7042IDCUT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7042IDCUT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7042IDCUT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7042IDCUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7042IDCUT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS7042IDCUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7042IDCUT often in real-time on the comparison pages.
What if I can't find stock of ADS7042IDCUT?
You can fill out our help required form which you can use to request a quote for ADS7042IDCUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.