ADS6223IRGZT Part Information
Details for ADS6223IRGZT by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 80MSPS |
Input Channel Type | Differential |
Data Interface | CMOS LVDS Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6223 |
IC Case Style | QFN |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 210mA |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Range - Analogue | 3V to 3.6V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADS6223IRGZT?
Additional datasheets, footprints and schematics for ADS6223IRGZT are listed in our Part Details tab. You can also find the ADS6223IRGZT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS6223IRGZT in the Pricing & Inventory tab next to part details. You can view ADS6223IRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS6223IRGZT fall under?
The ADS6223IRGZT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS6223IRGZT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS6223IRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS6223IRGZT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADS6223IRGZT have stock available?
There is no stock from authorised distributors for ADS6223IRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS6223IRGZT often in real-time on the comparison pages.
What if I can't find stock of ADS6223IRGZT?
You can fill out our help required form which you can use to request a quote for ADS6223IRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.