Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS5474 |
No. of Bits | 14bit |
Sample Rate | 400MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Evaluation Board ADS5474 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Module for ADS5474 ADC Devices |
ADS5474 14-bit 400-MSPS ADC evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS5474EVM?
Additional datasheets, footprints and schematics for ADS5474EVM are listed on our Part Details page. You can also find images and similar parts to ADS5474EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS5474EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS5474EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS5474EVM fall under?
The ADS5474EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS5474EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS5474EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS5474EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS5474EVM have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for ADS5474EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS5474EVM often in real-time on the comparison pages.
What if I can't find stock of ADS5474EVM?
You can fill out our help required form which you can use to request a quote for ADS5474EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.