Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of input channels | 1 |
---|---|
SNR(dB) | 69 |
Input range(Vp-p) | 2.2 |
Rating | Space |
Interface | Parallel LVDS |
Resolution(Bits) | 13 |
Sample Rate(Max)(MSPS) | 250 |
Input buffer | Yes |
DNL(Max)(+/-LSB) | 2 |
DNL(Typ)(+/-LSB) | 0.4 |
SFDR(dB) | 77 |
Operating temperature range(C) | -55 to 125 |
Analog input BW(MHz) | 500 |
Package Group | CFP|84 |
Architecture | Pipeline |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Power consumption(Typ)(mW) | 2250 |
Reference mode | Int |
INL(Typ)(+/-LSB) | 0.9 |
ENOB(Bits) | 11.1 |
INL(Max)(+/-LSB) | 2.8 |
Where can I find additional details, specifications and documents for a ADS5444-SP?
Additional datasheets, footprints and schematics for ADS5444-SP are listed on our Part Details page. You can also find images and similar parts to ADS5444-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS5444-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS5444-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS5444-SP fall under?
The ADS5444-SP is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Analog-to-digital converters (ADCs) > High-speed ADCs ( > 10MSPS).
Can I view similar or alternative parts?
You can view similar parts to ADS5444-SP when available in the 10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS5444-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ADS5444-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS5444-SP have stock available?
There is no stock from authorised distributors for ADS5444-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS5444-SP often in real-time on the comparison pages.
What if I can't find stock of ADS5444-SP?
You can fill out our help required form which you can use to request a quote for ADS5444-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.