Status: | Unknown |
---|---|
Series: | Octal 10-Bit Pipelined ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 65MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 2V |
ADC / DAC Case Style | BGA |
No. of Pins | 257Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 10-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5122 |
IC Case Style | BGA |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 357mA |
Supply Voltage Range | 1.65V to 2V |
Supply Voltage Range - Analogue | 1.65V to 2V |
Supply Voltage Range - Digital | 1.65V to 2V 1.65V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADS5122CGHK?
Additional datasheets, footprints and schematics for ADS5122CGHK are listed on our Part Details page. You can also find images and similar parts to ADS5122CGHK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS5122CGHK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS5122CGHK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS5122CGHK fall under?
The ADS5122CGHK is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS5122CGHK when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS5122CGHK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS5122CGHK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS5122CGHK have stock available?
There is no stock from authorised distributors for ADS5122CGHK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS5122CGHK often in real-time on the comparison pages.
What if I can't find stock of ADS5122CGHK?
You can fill out our help required form which you can use to request a quote for ADS5122CGHK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.