ADS4229EVM Part Information
Details for ADS4229EVM by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Data Conversion Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 246.2100 |
Stock Information
Details
Part Features
- Crosstalk: > 90 dB at 185 MHz
- DC Offset Correction
- High Dynamic Performance: u2013 80.8-dBc SFDR at 170 MHz u2013 69.4-dBFS SNR at 170 MHz
- Maximum Sample Rate: 250 MSPS
- Output Interface Options: u2013 1.8-V Parallel CMOS Interface u2013 DDR LVDS With Programmable Swing: u2013 Standard Swing: 350 mV u2013 Low Swing: 200 mV
- Package: 9-mm u00d7 9-mm, 64-Pin Quad Flat
- Programmable Gain Up to 6 dB for SNR and SFDR Trade-off
- Supports Low Input Clock Amplitude Down to 200 mVPP
- Ultralow Power with Single 1.8-V Supply: u2013 545-mW Total Power at 250 MSPS
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | ADS4229 |
No. of Bits | 12bit |
Sample Rate | 250MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Evaluation Board ADS4229 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Transformer Coupled Analog I/P Path Amplifier Path Based on the THS4509 USB Controller |
Alternative Part Descriptions
- EVALUATION MODULE, ADC; Silicon Manufacturer:Texas Instruments; Silicon Core Number:ADS4229; No. of Bits:12bit; Sample Rate:250MSPS; Kit Application Type:Data Converter; Application Sub Type:ADC; Kit Contents:Evaluation Board RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADS4229EVM?
Additional datasheets, footprints and schematics for ADS4229EVM are listed in our Part Details tab. You can also find the ADS4229EVM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS4229EVM in the Pricing & Inventory tab next to part details. You can view ADS4229EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS4229EVM fall under?
The ADS4229EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS4229EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS4229EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS4229EVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADS4229EVM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADS4229EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS4229EVM often in real-time on the comparison pages.
What if I can't find stock of ADS4229EVM?
You can fill out our help required form which you can use to request a quote for ADS4229EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.