Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$299.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$299.00
|
2
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS41B25 |
No. of Bits | 12bit |
Sample Rate | 250MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS41B25 |
RoHS Compliant | Yes |
ADS41B25 12-Bit, 125-MSPS Analog-to-Digital Converter Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS41B25EVM?
Additional datasheets, footprints and schematics for ADS41B25EVM are listed on our Part Details page. You can also find images and similar parts to ADS41B25EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS41B25EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS41B25EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS41B25EVM fall under?
The ADS41B25EVM is listed under Development Boards, Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS41B25EVM when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS41B25EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS41B25EVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADS41B25EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS41B25EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS41B25EVM often in real-time on the comparison pages.
What if I can't find stock of ADS41B25EVM?
You can fill out our help required form which you can use to request a quote for ADS41B25EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.