Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 64kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Eight Differential Current and Voltage Inputs Low-Noise PGAs High-Resolution ADCs |
IC Function | Analogue Front End Device IC |
IC Package Type | TQFP |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 1.8V to 5.25V |
24-bit 64-kSPS 8-channel simultaneous-sampling delta-sigma ADC for power monitoring and protection | Texas Instruments |
Afe, 8 Ch, 24Bit, 64Ksps, Pga, 64Tqfp | Newark Electronics |
AFE, 8 CH, 24BIT, 64KSPS, PGA, 64TQFP | element14 |
Where can I find additional details, specifications and documents for a ADS131E08IPAG .?
Additional datasheets, footprints and schematics for ADS131E08IPAG . are listed on our Part Details page. You can also find images and similar parts to ADS131E08IPAG . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS131E08IPAG . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS131E08IPAG . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS131E08IPAG . fall under?
The ADS131E08IPAG . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS131E08IPAG . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS131E08IPAG . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS131E08IPAG . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS131E08IPAG . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS131E08IPAG ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS131E08IPAG . often in real-time on the comparison pages.
What if I can't find stock of ADS131E08IPAG .?
You can fill out our help required form which you can use to request a quote for ADS131E08IPAG . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.