Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Front End Device IC |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
IC Package Type | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Eight Differential Current and Voltage Inputs Fault Detection and Device Testing Capability |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 1.8V to 3.6V 3V to 5V |
24-bit 64-kSPS 4-channel simultaneous-sampling delta-sigma ADC for power monitoring and protection | Texas Instruments |
Analog Front-End, Power Monitor TQFP64 | RS |
Afe, 4 Ch, 24Bit, Spi, 5.25V | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS131E04IPAG?
Additional datasheets, footprints and schematics for ADS131E04IPAG are listed on our Part Details page. You can also find images and similar parts to ADS131E04IPAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS131E04IPAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS131E04IPAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS131E04IPAG fall under?
The ADS131E04IPAG is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADS131E04IPAG when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS131E04IPAG you can contact the distributor directly for product support, shipping queries etc.
Is the ADS131E04IPAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS131E04IPAG have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS131E04IPAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS131E04IPAG often in real-time on the comparison pages.
What if I can't find stock of ADS131E04IPAG?
You can fill out our help required form which you can use to request a quote for ADS131E04IPAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.