Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS130E08 |
No. of Bits | 16bit |
Sample Rate | 8kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Evaluation Board ADS130E08 Modular EVM Motherboard Power Supply |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Flexible Input Configurations Evaluation Software for Microsoft Windows XP or Windows 7 |
ADS130E08 Performance Demonstration Kit | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS130E08EVM-PDK?
Additional datasheets, footprints and schematics for ADS130E08EVM-PDK are listed on our Part Details page. You can also find images and similar parts to ADS130E08EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS130E08EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS130E08EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS130E08EVM-PDK fall under?
The ADS130E08EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS130E08EVM-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS130E08EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS130E08EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS130E08EVM-PDK have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for ADS130E08EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS130E08EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS130E08EVM-PDK?
You can fill out our help required form which you can use to request a quote for ADS130E08EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.