IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Package Type | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Low-Noise, 8-Channel, 24-Bit Analog-to-Digital Converter for Biopotential Measurements | Texas Instruments |
Low-Noise,8-Ch,24B A FE | Mouser Electronics |
Afe, 8 Ch, 24Bit, Spi, 5.25V | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1299IPAG .?
Additional datasheets, footprints and schematics for ADS1299IPAG . are listed on our Part Details page. You can also find images and similar parts to ADS1299IPAG . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1299IPAG . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1299IPAG . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1299IPAG . fall under?
The ADS1299IPAG . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADS1299IPAG . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1299IPAG . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1299IPAG . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1299IPAG . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for ADS1299IPAG ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1299IPAG . often in real-time on the comparison pages.
What if I can't find stock of ADS1299IPAG .?
You can fill out our help required form which you can use to request a quote for ADS1299IPAG . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.