| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | ADS1293 |
| No. of Bits | 24bit |
| Sample Rate | 25.6kSPS |
| Kit Application Type | Data Converter |
| Application Sub Type | Analogue Front End |
| Kit Contents | Evaluation Module ADS1293 USB Cable |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | AC and DC Lead-Off Detection Battery Voltage Monitoring 3 High Resolution Digital ECG Channels |
Where can I find additional details, specifications and documents for a ADS1293EVM .?
Additional datasheets, footprints and schematics for ADS1293EVM . are listed on our Part Details page. You can also find images and similar parts to ADS1293EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1293EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1293EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1293EVM . fall under?
The ADS1293EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1293EVM . when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1293EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1293EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1293EVM . have stock available?
There is no stock from authorised distributors for ADS1293EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1293EVM . often in real-time on the comparison pages.
What if I can't find stock of ADS1293EVM .?
You can fill out our help required form which you can use to request a quote for ADS1293EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.