Status: | Unknown |
---|---|
Series: | Triple 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 8kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Triple 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2-Channel 24-Bit ADC With Integrated Respiration Impedance and ECG Front End | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1292RIRSMT?
Additional datasheets, footprints and schematics for ADS1292RIRSMT are listed on our Part Details page. You can also find images and similar parts to ADS1292RIRSMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1292RIRSMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1292RIRSMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1292RIRSMT fall under?
The ADS1292RIRSMT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1292RIRSMT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1292RIRSMT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1292RIRSMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1292RIRSMT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for ADS1292RIRSMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1292RIRSMT often in real-time on the comparison pages.
What if I can't find stock of ADS1292RIRSMT?
You can fill out our help required form which you can use to request a quote for ADS1292RIRSMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.