ADS1286PA Part Information
Details for ADS1286PA by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 37kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Sample and Hold Serial O/P Successive Approximation |
Base Number | 1286 |
Conversion Time | 50µs |
IC Case Style | DIP |
IC Generic Number | 1286 |
Linearity Error | 1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 1286 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 2mW |
Supply Current | 250µA |
Supply Voltage Range | 4.5V to 5.25V |
Supply Voltage Range - Analogue | 4.5V to 5.25V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADS1286PA?
Additional datasheets, footprints and schematics for ADS1286PA are listed in our Part Details tab. You can also find the ADS1286PA image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1286PA in the Pricing & Inventory tab next to part details. You can view ADS1286PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1286PA fall under?
The ADS1286PA is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1286PA when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1286PA you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1286PA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADS1286PA have stock available?
There is no stock from authorised distributors for ADS1286PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1286PA often in real-time on the comparison pages.
What if I can't find stock of ADS1286PA?
You can fill out our help required form which you can use to request a quote for ADS1286PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.