ADS1281IPW . Part Information
Details for ADS1281IPW . by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC

Buy ADS1281IPW Directly from Texas Instruments (1025 in stock) at $32.5000
Part Downloads

Part Specifications
Resolution (Bits) | 31bit |
Sampling Rate | 4kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.3V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- ADS1281IPW, General Purpose ADCs | RS Components
- ADC, 31BIT, 4KSPS, SPI, TSSOP-24; Resolution (Bits):31bit; Sampling Rate:4kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Dual (+/-); Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; ADC RoHS Compliant: Yes | Newark Electronics
- Ultra-high-resolution 4-kSPS 1-channel delta-sigma ADC for seismic and energy exploration | Texas Instruments
- Texas Instruments, 31 bit- ADC 4ksps, 24-Pin TSSOP | RS Components TR
- ADS1281IPW, General Purpose ADCs | RS Components IT
Viewing Distributors for ADS1281IPW .
Loading...
Loading Results for ADS1281IPW .