ADS1274IPAPT . Part Information
Details for ADS1274IPAPT . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.7500 |
5 | 19.9000 |
10 | 19.1400 |
25 | 18.2800 |
50 | 15.5900 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 24bit |
Sampling Rate | 144kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | HTQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Conversion Rate | 144kSPS |
IC Case Style | QFP |
No. of Bits | 24bit |
Supply Current | 50mA |
Supply Voltage Range | 4.75V to 5.25V |
Alternative Part Descriptions
- IC, ADC, 24BIT, 144KSPS, HTQFP-64; Resolution (Bits):24bit; Sampling Rate:144kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADS1274IPAPT .?
Additional datasheets, footprints and schematics for ADS1274IPAPT . are listed in our Part Details tab. You can also find the ADS1274IPAPT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1274IPAPT . in the Pricing & Inventory tab next to part details. You can view ADS1274IPAPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1274IPAPT . fall under?
The ADS1274IPAPT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1274IPAPT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1274IPAPT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1274IPAPT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADS1274IPAPT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADS1274IPAPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1274IPAPT . often in real-time on the comparison pages.
What if I can't find stock of ADS1274IPAPT .?
You can fill out our help required form which you can use to request a quote for ADS1274IPAPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.