Status: | Unknown |
---|---|
Series: | Single 24-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 105kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 24-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
ADS1271IPWR TI | Elfaro |
24-Bit 105kSPS Ind D elta-Sigma | Mouser Electronics |
Adc, Delta-Sigma, 24Bit, 105Ksps, Tssop | Newark Electronics |
24-Bit, 105kSPS, 1-Ch Delta-Sigma ADC for Wide Bandwidth Applications | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1271IPWR .?
Additional datasheets, footprints and schematics for ADS1271IPWR . are listed on our Part Details page. You can also find images and similar parts to ADS1271IPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1271IPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1271IPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1271IPWR . fall under?
The ADS1271IPWR . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1271IPWR . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1271IPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1271IPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1271IPWR . have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for ADS1271IPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1271IPWR . often in real-time on the comparison pages.
What if I can't find stock of ADS1271IPWR .?
You can fill out our help required form which you can use to request a quote for ADS1271IPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.