ADS1263EVM-PDK Part Information
Details for ADS1263EVM-PDK by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits

Buy ADS1263EVM-PDK Directly from Texas Instruments (54 in stock) at $199.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | ADS1263 |
No. of Bits | 24 / 32bit |
Sample Rate | 38kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS1263 MMB0 Motherboard A to B USB Cable Related Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 32bit Delta-sigma ADC with PGA/Internal Reference 38kSPS Sampling 5V Supply MMB0 H/W ADCPro S/W |
Alternative Part Descriptions
- EVALUATION BOARD, 32BIT DELTA-SIGMA ADC; Silicon Manufacturer:Texas Instruments; Silicon Core Number:ADS1263; No. of Bits:24 / 32bit; Sample Rate:38kSPS; Kit Application Type:Data Converter; Application Sub Type:ADC; Kit RoHS Compliant: Yes | Newark Electronics
- ADS1263 performance demonstration kit | Texas Instruments
Viewing Distributors for ADS1263EVM-PDK
Loading...
Loading Results for ADS1263EVM-PDK