Status: | Unknown |
---|---|
Series: | Single 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 14.4kSPS |
Input Channel Type | Serial |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Single 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1259 |
IC Case Style | TSSOP |
Input Offset Voltage Max | 40µV |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 3.8mA |
Supply Voltage Range | 2.7V to 5V |
Supply Voltage Range - Analogue | -2.6V to 0V 4.75V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 5.25V |
24-bit, 14.4kSPS, 1-ch delta-sigma ADC with low-drift voltage reference for factory automation | Texas Instruments |
IC, ADC, 24BIT, 14KSPS, LN, 20TSSOP | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1259BIPW .?
Additional datasheets, footprints and schematics for ADS1259BIPW . are listed on our Part Details page. You can also find images and similar parts to ADS1259BIPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1259BIPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1259BIPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1259BIPW . fall under?
The ADS1259BIPW . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1259BIPW . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1259BIPW . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1259BIPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1259BIPW . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for ADS1259BIPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1259BIPW . often in real-time on the comparison pages.
What if I can't find stock of ADS1259BIPW .?
You can fill out our help required form which you can use to request a quote for ADS1259BIPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.