| Status: | Unknown |
|---|---|
| Series: | Single 24-Bit Sigma-Delta ADCs |
| RoHS: | Unknown |
| Resolution (Bits) | 24bit |
|---|---|
| Sampling Rate | 20kSPS |
| Input Channel Type | Differential |
| Data Interface | 2 Wire Serial |
| Supply Voltage Type | Single |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| ADC / DAC Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | Single 24-Bit Sigma-Delta ADCs |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 1251 |
| IC Case Style | SOIC |
| IC Generic Number | 1251 |
| Linearity Error | 0.0015% |
| Linearity Error ADC / DAC + | 1LSB |
| Linearity Error ADC / DAC - | 1LSB |
| Logic Function Number | 1251 |
| No. of Bits | 24bit |
| No. of Channels | 1Channels |
| Operating Temperature Range | -40°C to +85°C |
| Power Dissipation Ptot Max | 500mW |
| Supply Current | 1.5mA |
| Supply Voltage Range | 4.75V to 5.25V |
| Supply Voltage Range - Analogue | 4.75V to 5.25V |
| Termination Type | Surface Mount Device |
| ADS1251U, General Purpose ADCs | RS |
| Ic, 24Bit Adc, Smd, 1251, Soic8 | Newark Electronics |
| IC, 24BIT ADC, SMD, 1251, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a ADS1251U .?
Additional datasheets, footprints and schematics for ADS1251U . are listed on our Part Details page. You can also find images and similar parts to ADS1251U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1251U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1251U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1251U . fall under?
The ADS1251U . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1251U . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1251U . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1251U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1251U . have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Ozdisan have stock available or on a lead time for ADS1251U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1251U . often in real-time on the comparison pages.
What if I can't find stock of ADS1251U .?
You can fill out our help required form which you can use to request a quote for ADS1251U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.