Status: | Unknown |
---|---|
Series: | Octal 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 15SPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 960µA |
24-Bit ADC 4 Ch | Mouser Electronics |
Adc, 24Bit, 15Sps, Tssop-20 | Newark Electronics |
24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1243IPWT .?
Additional datasheets, footprints and schematics for ADS1243IPWT . are listed on our Part Details page. You can also find images and similar parts to ADS1243IPWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1243IPWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1243IPWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1243IPWT . fall under?
The ADS1243IPWT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1243IPWT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1243IPWT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1243IPWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1243IPWT . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for ADS1243IPWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1243IPWT . often in real-time on the comparison pages.
What if I can't find stock of ADS1243IPWT .?
You can fill out our help required form which you can use to request a quote for ADS1243IPWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.