Status: | Unknown |
---|---|
Series: | Quad 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 2kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | UART |
Supply Voltage Type | Single Dual (+/-) |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC w/ PGA, VREF, 2x IDACs & UART interface | Texas Instruments |
Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS122U04IPW?
Additional datasheets, footprints and schematics for ADS122U04IPW are listed on our Part Details page. You can also find images and similar parts to ADS122U04IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS122U04IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS122U04IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS122U04IPW fall under?
The ADS122U04IPW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS122U04IPW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS122U04IPW you can contact the distributor directly for product support, shipping queries etc.
Is the ADS122U04IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS122U04IPW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS122U04IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS122U04IPW often in real-time on the comparison pages.
What if I can't find stock of ADS122U04IPW?
You can fill out our help required form which you can use to request a quote for ADS122U04IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.