Status: | Unknown |
---|---|
Series: | Quad 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Prices starting from US$4.59
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 2kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
24-bit, 2-kSPS, four-channel, low-power, delta-sigma ADC with PGA, VREF, SPI and two IDACs | Texas Instruments |
Adc, 24Bit, 2Ksps, Spi, Vqfn-16 | Newark Electronics |
ADC, 24BIT, 2KSPS, SPI, VQFN-16 | element14 |
Where can I find additional details, specifications and documents for a ADS1220IRVAT .?
Additional datasheets, footprints and schematics for ADS1220IRVAT . are listed on our Part Details page. You can also find images and similar parts to ADS1220IRVAT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1220IRVAT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1220IRVAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1220IRVAT . fall under?
The ADS1220IRVAT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1220IRVAT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1220IRVAT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1220IRVAT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1220IRVAT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADS1220IRVAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1220IRVAT . often in real-time on the comparison pages.
What if I can't find stock of ADS1220IRVAT .?
You can fill out our help required form which you can use to request a quote for ADS1220IRVAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.