Status: | Unknown |
---|---|
Series: | Octal 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 780SPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
8-Channel, 24-Bit Analog-to-Digital Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1217IPFBT?
Additional datasheets, footprints and schematics for ADS1217IPFBT are listed on our Part Details page. You can also find images and similar parts to ADS1217IPFBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1217IPFBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1217IPFBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1217IPFBT fall under?
The ADS1217IPFBT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1217IPFBT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1217IPFBT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1217IPFBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1217IPFBT have stock available?
Authorised distributors including Chip One Stop, element14, Texas Instruments and Farnell have stock available or on a lead time for ADS1217IPFBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1217IPFBT often in real-time on the comparison pages.
What if I can't find stock of ADS1217IPFBT?
You can fill out our help required form which you can use to request a quote for ADS1217IPFBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.