Resolution (Bits) | 22bit |
---|---|
Sampling Rate | 6.25kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 18Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/C |
Base Number | 1212 |
Conversion Time | 2.9ms |
IC Case Style | SOP |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 22bit |
No. of Channels | 1Channels |
No. of Inputs | 4 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 185µA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Ic, 22Bit Adc, 1Mw, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1212U .?
Additional datasheets, footprints and schematics for ADS1212U . are listed on our Part Details page. You can also find images and similar parts to ADS1212U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1212U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1212U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1212U . fall under?
The ADS1212U . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1212U . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1212U . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1212U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1212U . have stock available?
There is no stock from authorised distributors for ADS1212U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1212U . often in real-time on the comparison pages.
What if I can't find stock of ADS1212U .?
You can fill out our help required form which you can use to request a quote for ADS1212U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.