Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 16kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOP |
No. of Pins | 18Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Internal Reference Latches Serial O/P |
Base Number | 1210 |
Conversion Time | 1.2ms |
IC Case Style | SOIC |
IC Generic Number | 1210 |
IC Temperature Range | Industrial |
Linearity Error | 0.003% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 1210 |
No. of Bits | 24bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 60mW |
Supply Current | 3.5mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Ic, 24Bit Adc, Smd, 1210, Soic18 | Newark Electronics |
24bit Ser. Delta-Sigma ADC SOL18 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ADS1210U .?
Additional datasheets, footprints and schematics for ADS1210U . are listed on our Part Details page. You can also find images and similar parts to ADS1210U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1210U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1210U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1210U . fall under?
The ADS1210U . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1210U . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1210U . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1210U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1210U . have stock available?
Authorised distributors including Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for ADS1210U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1210U . often in real-time on the comparison pages.
What if I can't find stock of ADS1210U .?
You can fill out our help required form which you can use to request a quote for ADS1210U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.