Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.75
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.75
|
9,291
in stock
|
Buy Now |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 40kSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1209 |
IC Function | Delta-Sigma Modulator |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 2.7V to 3.6V 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 3.6V 4.5V to 5.5V |
16-Bit, 10MHz, 2-Ch, Delta-Sigma Modulator | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1209SPW?
Additional datasheets, footprints and schematics for ADS1209SPW are listed on our Part Details page. You can also find images and similar parts to ADS1209SPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1209SPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1209SPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1209SPW fall under?
The ADS1209SPW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1209SPW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1209SPW you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1209SPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1209SPW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS1209SPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1209SPW often in real-time on the comparison pages.
What if I can't find stock of ADS1209SPW?
You can fill out our help required form which you can use to request a quote for ADS1209SPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.