Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 40kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1204 |
IC Case Style | QFN |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 22.5mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 3.6V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution | Texas Instruments |
IC, 16BIT ADC, DELTA SIGMA, 10MHZ | Farnell |
Ic, 16Bit Adc, Delta Sigma, 10Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1204IRHBT.?
Additional datasheets, footprints and schematics for ADS1204IRHBT. are listed on our Part Details page. You can also find images and similar parts to ADS1204IRHBT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1204IRHBT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1204IRHBT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1204IRHBT. fall under?
The ADS1204IRHBT. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1204IRHBT. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1204IRHBT. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1204IRHBT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1204IRHBT. have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADS1204IRHBT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1204IRHBT. often in real-time on the comparison pages.
What if I can't find stock of ADS1204IRHBT.?
You can fill out our help required form which you can use to request a quote for ADS1204IRHBT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.