Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 52kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | HTQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/D |
Base Number | 1174 |
IC Case Style | QFP |
No. of Bits | 16bit |
No. of Channels | 4Channels |
No. of Inputs | 4 |
Operating Temperature Range | -40°C to +125°C |
Signal to Noise Ratio | 97dB |
Supply Current | 23mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 1.65V to 1.95V 1.65V to 3.6V |
Termination Type | Surface Mount Device |
Quad, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter | Texas Instruments |
16BIT ADC, QUAD, 52KSPS, 64HTQFP | Farnell |
16Bit Adc, Quad, 52Ksps, 64Htqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1174IPAPT .?
Additional datasheets, footprints and schematics for ADS1174IPAPT . are listed on our Part Details page. You can also find images and similar parts to ADS1174IPAPT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1174IPAPT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1174IPAPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1174IPAPT . fall under?
The ADS1174IPAPT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1174IPAPT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1174IPAPT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1174IPAPT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1174IPAPT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS1174IPAPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1174IPAPT . often in real-time on the comparison pages.
What if I can't find stock of ADS1174IPAPT .?
You can fill out our help required form which you can use to request a quote for ADS1174IPAPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.