Status: | Unknown |
---|---|
Series: | 16 Channel 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 125kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | 16 Channel 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1158 |
IC Case Style | QFN |
No. of Channels | 16Channels |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 8.2mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | -2.6V to 0V 4.75V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 5.25V |
Termination Type | Surface Mount Device |
Ic, Adc 16Bit 16Ch Delt-Sig 48Qfn | Newark Electronics |
16-Bit, 125kSPS, 16-Ch Delta-Sigma ADC w/ Fast Channel Scan & Automatic Sequencer | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1158IRTCT .?
Additional datasheets, footprints and schematics for ADS1158IRTCT . are listed on our Part Details page. You can also find images and similar parts to ADS1158IRTCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1158IRTCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1158IRTCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1158IRTCT . fall under?
The ADS1158IRTCT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1158IRTCT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1158IRTCT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1158IRTCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1158IRTCT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS1158IRTCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1158IRTCT . often in real-time on the comparison pages.
What if I can't find stock of ADS1158IRTCT .?
You can fill out our help required form which you can use to request a quote for ADS1158IRTCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.