ADS1115BQDGSRQ1 . Part Information
Details for ADS1115BQDGSRQ1 . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 5.0800 |
25 | 4.8100 |
50 | 4.4900 |
100 | 4.1700 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 860SPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- ADC, SIGMA-DELTA, 16BIT, 860SPS, VSSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADS1115BQDGSRQ1 .?
Additional datasheets, footprints and schematics for ADS1115BQDGSRQ1 . are listed in our Part Details tab. You can also find the ADS1115BQDGSRQ1 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1115BQDGSRQ1 . in the Pricing & Inventory tab next to part details. You can view ADS1115BQDGSRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1115BQDGSRQ1 . fall under?
The ADS1115BQDGSRQ1 . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1115BQDGSRQ1 . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1115BQDGSRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1115BQDGSRQ1 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADS1115BQDGSRQ1 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADS1115BQDGSRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1115BQDGSRQ1 . often in real-time on the comparison pages.
What if I can't find stock of ADS1115BQDGSRQ1 .?
You can fill out our help required form which you can use to request a quote for ADS1115BQDGSRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.