Status: | Unknown |
---|---|
Series: | Single 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 860SPS |
Input Channel Type | Differential |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1114 |
IC Case Style | SOP |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +140°C |
Supply Current | 150µA |
Supply Voltage Range | 2V to 5.5V |
Supply Voltage Range - Analogue | 2V to 5.5V |
Termination Type | Surface Mount Device |
16-Bit 860SPS 1-Ch Delta-Sigma ADC With PGA, Oscillator, Vref, Comparator, and I2C | Texas Instruments |
IC, ADC 16BIT 860SPS LP 10MSOP | element14 |
ADC Single Delta-Sigma 0.86KSPS 16-Bit | RS |
Ic, Adc 16Bit 860Sps Lp 10Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1114IDGST?
Additional datasheets, footprints and schematics for ADS1114IDGST are listed on our Part Details page. You can also find images and similar parts to ADS1114IDGST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1114IDGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1114IDGST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1114IDGST fall under?
The ADS1114IDGST is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1114IDGST when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1114IDGST you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1114IDGST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1114IDGST have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for ADS1114IDGST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1114IDGST often in real-time on the comparison pages.
What if I can't find stock of ADS1114IDGST?
You can fill out our help required form which you can use to request a quote for ADS1114IDGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.