Status: | Unknown |
---|---|
Series: | Triple 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 240SPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Triple 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
16-Bit 240SPS 4-Ch Delta-Sigma ADC With PGA, Oscillator, Voltage Reference, and I2C | Texas Instruments |
Adc, 16Bit, 240Sps, I2C, Vson-10 | Newark Electronics |
ADC, 16BIT, 240SPS, I2C, VSON-10 | element14 |
Where can I find additional details, specifications and documents for a ADS1112IDRCT?
Additional datasheets, footprints and schematics for ADS1112IDRCT are listed on our Part Details page. You can also find images and similar parts to ADS1112IDRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1112IDRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1112IDRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1112IDRCT fall under?
The ADS1112IDRCT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1112IDRCT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1112IDRCT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1112IDRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1112IDRCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1112IDRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1112IDRCT often in real-time on the comparison pages.
What if I can't find stock of ADS1112IDRCT?
You can fill out our help required form which you can use to request a quote for ADS1112IDRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.