ADS1112IDGST Part Information
Details for ADS1112IDGST by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 7.6300 |
25 | 7.2700 |
50 | 6.8000 |
100 | 6.3300 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 240SPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Triple 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/D |
Base Number | 1112 |
Conversion Time | 1µs |
IC Case Style | SOP |
Linearity Error | 0.0125% |
Linearity Error ADC / DAC + | 8LSB |
Linearity Error ADC / DAC - | 8LSB |
No. of Bits | 16bit |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 240µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, 16BIT ADC, 240SPS 2 CH, VSSOP10; Resolution (Bits):16bit; Sampling Rate:240SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADS1112IDGST?
Additional datasheets, footprints and schematics for ADS1112IDGST are listed in our Part Details tab. You can also find the ADS1112IDGST image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1112IDGST in the Pricing & Inventory tab next to part details. You can view ADS1112IDGST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1112IDGST fall under?
The ADS1112IDGST is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1112IDGST when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1112IDGST you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1112IDGST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADS1112IDGST have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADS1112IDGST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1112IDGST often in real-time on the comparison pages.
What if I can't find stock of ADS1112IDGST?
You can fill out our help required form which you can use to request a quote for ADS1112IDGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.